Texas Instruments LM4819 350mW Audio Power Amplifier with Shutdown Mode LM4819MM/NOPB

Description
350mW Audio Power Amplifier with Shutdown Mode 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
350mW Audio Power Amplifier with Shutdown Mode 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4819 350mW Audio Power Amplifier with Shutdown Mode - LM4819MM/NOPB - Texas Instruments
Dallas, TX, United States
LM4819 350mW Audio Power Amplifier with Shutdown Mode
LM4819MM/NOPB
LM4819 350mW Audio Power Amplifier with Shutdown Mode LM4819MM/NOPB
350mW Audio Power Amplifier with Shutdown Mode 8-VSSOP -40 to 85

350mW Audio Power Amplifier with Shutdown Mode 8-VSSOP -40 to 85

Buy Now Datasheet
 - LM4819MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
 - LM4819MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
350mW Audio Amplifier
742-LM4819MM/NOPB
350mW Audio Amplifier 742-LM4819MM/NOPB
350mW Audio Amplifier with Shutdown Mode 8-VSSOP -40 to 85 Product overview: LM4819MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819MM/NOPB can be used for catalog matching and distributor lookup.

350mW Audio Amplifier with Shutdown Mode 8-VSSOP -40 to 85 Product overview: LM4819MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4819MM/NOPB - 002616-LM4819MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4819MM/NOPB
002616-LM4819MM/NOPB
Linear - Linear - Amplifiers - Audio - LM4819MM/NOPB 002616-LM4819MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002616-LM4819MM/NOPB Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002616-LM4819MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-35225-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35225-6-ND
Audio Amplifiers 296-35225-6-ND
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now Datasheet
Audio Amplifiers - 296-35225-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35225-1-ND
Audio Amplifiers 296-35225-1-ND
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now Datasheet
Audio Amplifiers - 296-35225-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-35225-2-ND
Audio Amplifiers 296-35225-2-ND
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4819MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4819MM/NOPB
IC AMP CLSS AB MONO 350MW 8VSSOP

IC AMP CLSS AB MONO 350MW 8VSSOP

Supplier's Site
IC AMP CLSS AB MONO 350MW 8VSSOP - 815-LM4819MM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP CLSS AB MONO 350MW 8VSSOP
815-LM4819MM/NOPB
IC AMP CLSS AB MONO 350MW 8VSSOP 815-LM4819MM/NOPB
IC AMP CLSS AB MONO 350MW 8VSSOP

IC AMP CLSS AB MONO 350MW 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4819MM/NOPB
Audio Amplifiers LM4819MM/NOPB
Audio Amplifiers 350mW Audio Amplifier with Shutdown Mode 8-VSSOP -40 to 85

Audio Amplifiers 350mW Audio Amplifier with Shutdown Mode 8-VSSOP -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4819MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4819MM/NOPB
Linear - Amplifiers - Audio LM4819MM/NOPB
IC AMP CLSS AB MONO 350MW 8VSSOP

IC AMP CLSS AB MONO 350MW 8VSSOP

Supplier's Site Datasheet
Audio Amplifiers - LM4819MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4819MM/NOPB
Audio Amplifiers LM4819MM/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number LM4819MM/NOPB LM4819MM/NOPB 742-LM4819MM/NOPB 002616-LM4819MM/NOPB 296-35225-6-ND LM4819MM/NOPB 815-LM4819MM/NOPB LM4819MM/NOPB LM4819MM/NOPB LM4819MM/NOPB
Product Name LM4819 350mW Audio Power Amplifier with Shutdown Mode 350mW Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4819MM/NOPB Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers IC AMP CLSS AB MONO 350MW 8VSSOP Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Output Power 0.3500 watts 0.3500 watts 0.3500 watts 0.3500 watts 0.3500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,WSON,VSSOP SSOP; SOP; VSSOP8 Tape and Reel SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
LM4665 Filterless High Efficiency 1.4W Switching Audio Amplifier - LM4665ITL/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Output Power 1.4 watts
View Details
8 suppliers