3W, Ultra-Low EMI, Filterless, Mono, Class D Audio Power Amplifier with Spread Spectrum 24-WQFN -40 to 85
Audio Amplifiers 3W Mono Class D Audio Pwr Amp
Amplifier IC 1-Channel (Mono) Class D 24-WQFN (4x5)
Amplifier IC 1-Channel (Mono) Class D 24-WQFN (4x5)
Amplifier IC 1-Channel (Mono) Class D 24-WQFN (4x5)
IC AMP CLASS D MONO 6.7W 24WQFN
IC AMP CLASS D MONO 6.7W 24WQFN
Amplifier IC 1-Channel (Mono) Class D 24-WQFN (4x5)
Manufacturer: Texas Instruments
Win Source Part Number: 082811-LM48511SQ/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6.7W x 1 @ 4 Ohm
Family Name: LM48511
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x5)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): LM48511SQX; LM48511SQ; LM48511SQX/NOPB;
Introduction Date: March 22, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC, AMP AUDIO 3W CLASS D 24-LLP; Output Power:3W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:LLP; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Texas Instruments | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | LM48511SQ/NOPB | LM48511SQ/NOPB | LM48511SQ/NOPBCT-ND | LM48511SQ/NOPB | LM48511SQ/NOPB | LM48511SQ/NOPB | 082811-LM48511SQ/NOPB | 28AH3486 |
Product Name | LM48511 3W, Ultra-Low EMI, Filterless, Mono, Class D Audio Power Amplifier with Spread Spectrum | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48511SQ/NOPB | Ic, Amp Audio 3W Class D 24-Llp; Output Power Texas Instruments |
RoHS Compliant | RoHS | RoHS | RoHS | |||||
Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
Output Power | 6.7 watts | 6.7 watts | 6.7 watts | 6.7 watts | 6.7 watts | 3 watts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
Package Type | WQFN | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | 24-WQFN (4x5) |