Dual Audio Power Amplifier 14-SOIC 0 to 70
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 002549-LM1877MX-9/NO
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 6 V to 24 V, ±3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual Audio Power Amplifier 14-SOIC 0 to 70 Product overview: LM1877MX-9/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1877MX-9/NOPB can be used for catalog matching and distributor lookup.
IC, AMPLIFIER, 2-CHANNEL (STEREO), CLASS AB, SMD, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifiers DUAL AUDIO POWER AMP
Amplifier IC 2-Channel (Stereo) Class AB 14-SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS AB STEREO 2W 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM1877MX-9/NOPB | 296-44354-2-ND | 002549-LM1877MX-9/NOPB | 742-LM1877MX-9/NOPB | 47439290 | LM1877MX-9/NOPB | LM1877MX-9/NOPB | 815-LM1877MX-9/NOPB | LM1877MX-9/NOPB | LM1877MX-9/NOPB | LM1877MX-9/NOPB |
| Product Name | LM1877 Dual Audio Power Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM1877MX-9/NOPB | Dual SOIC Audio Amplifier | Linear Amplifier IC | Audio Amplifiers | Audio Amplifiers | IC AMP CLASS AB STEREO 2W 14SOIC | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 12 volts | 12 to 6 volts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; 14-SOIC | Tape and Reel | SOIC; 14-SOIC (0.295\", 7.50mm Width) | SOIC; 14-SOIC (0.295, 7.50mm Width) | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | |||
| Features | Thermal Shutdown Protection |