Texas Instruments BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s BUF18830AIRGFT

Description
Programmable Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85
Request a Quote Datasheet
Description
Programmable Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s - BUF18830AIRGFT - Texas Instruments
Dallas, TX, United States
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s
BUF18830AIRGFT
BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s BUF18830AIRGFT
Programmable Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85

Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s 38-VQFN -40 to 85

Buy Now Datasheet
Video Amps and Modules - 296-BUF18830AIRGFTCT-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-BUF18830AIRGFTCT-ND
Video Amps and Modules 296-BUF18830AIRGFTCT-ND
Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Buy Now Datasheet
Video Amps and Modules - 296-BUF18830AIRGFTTR-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-BUF18830AIRGFTTR-ND
Video Amps and Modules 296-BUF18830AIRGFTTR-ND
Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp, 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Buy Now Datasheet
VQFN Video Amps And Module - 737-BUF18830AIRGFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Video Amps And Module
737-BUF18830AIRGFT
VQFN Video Amps And Module 737-BUF18830AIRGFT
18-CH Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85 Product overview: BUF18830AIRGFT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF18830AIRGFT can be used for catalog matching and distributor lookup.

18-CH Gamma-Voltage Generator w/Two High Slew Rate VCOMs 38-VQFN -40 to 85 Product overview: BUF18830AIRGFT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF18830AIRGFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFT - 913765-BUF18830AIRGFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFT
913765-BUF18830AIRGFT
Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFT 913765-BUF18830AIRGFT
Manufacturer: Texas Instruments Win Source Part Number: 913765-BUF18830AIRGF T Package: Reel - TR Package: 38-VFQFN Exposed Pad Mounting: Surface Mount Family Name: BUF18830 Categories: Integrated Circuits (ICs) Case / Package: 38-VQFN (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-BUF18830AIRGFTTR , 296-BUF18830AIRGFTDK R, 296-BUF18830AIRGFTCT , BUF18830AIRGFT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 913765-BUF18830AIRGFT
Package: Reel - TR
Package: 38-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: BUF18830
Categories: Integrated Circuits (ICs)
Case / Package: 38-VQFN (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-BUF18830AIRGFTTR, 296-BUF18830AIRGFTDKR, 296-BUF18830AIRGFTCT, BUF18830AIRGFT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF18830AIRGFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF18830AIRGFT
Integrated Circuits (ICs) - Linear - Amplifiers BUF18830AIRGFT
IC AMP TFT-LCD 38VQFN

IC AMP TFT-LCD 38VQFN

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF18830AIRGFT
Linear - Amplifiers - Video Amps and Modules BUF18830AIRGFT
IC AMP TFT-LCD 38VQFN

IC AMP TFT-LCD 38VQFN

Supplier's Site Datasheet
Video Amps and Modules - BUF18830AIRGFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF18830AIRGFT
Video Amps and Modules BUF18830AIRGFT
Video Amp 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Video Amp 20 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-VQFN (7x5)

Buy Now
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF18830AIRGFT
LCD Gamma Buffers BUF18830AIRGFT
LCD Gamma Buffers Programmable Gamma- Voltage Gen

LCD Gamma Buffers Programmable Gamma- Voltage Gen

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number BUF18830AIRGFT 296-BUF18830AIRGFTCT-ND 737-BUF18830AIRGFT 913765-BUF18830AIRGFT BUF18830AIRGFT BUF18830AIRGFT BUF18830AIRGFT BUF18830AIRGFT
Product Name BUF18830 Programmable Gamma-Voltage Generator w/Two High Slew Rate V<SUB>COM</SUB>s Video Amps and Modules VQFN Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - BUF18830AIRGFT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules Video Amps and Modules LCD Gamma Buffers
Standards and Certifications RoHS RoHS
Package Type VQFN 38-VFQFN Exposed Pad Tape and Reel 38-VQFN (7x5) 38-VQFN (7x5) 38-VFQFN Exposed Pad
Features Rail-Rail-Out
Slew Rate 45 V/µs 45 V/µs
Supply Voltage (VS) 6.5 to 20 volts 6.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMH6715 Dual Wideband Video Op Amp - LMH6715MAX/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details