Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
1.3-W, mono, analog input Class-AB audio amplifier with output fault detection 14-HTSSOP -40 to 105 Product overview: LM48100QMHX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48100QMHX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1054582-LM48100QMHX/
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.6W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-HTSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Audio Amplifiers Mono 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
IC AMP AB MONO 1.6W 14HTSSOP
IC AMP AB MONO 1.6W 14HTSSOP
IC AMP AB MONO 1.6W 14HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM48100QMHX/NOPB | 296-LM48100QMHX/NOPBDKR-ND | 742-LM48100QMHX/NOPB | 1054582-LM48100QMHX/NOPB | LM48100QMHX/NOPB | LM48100QMHX/NOPB | LM48100QMHX/NOPB | LM48100QMHX/NOPB | LM48100QMHX/NOPB |
| Product Name | LM48100Q-Q1 Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48100QMHX/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5 volts | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | |||
| Output Power | 2.4 watts | 1.6 watts | 1.6 watts | 1.6 watts | 1.6 watts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | HTSSOP | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-HTSSOP | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | 14-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount |