Texas Instruments 6.95V Precision Voltage Reference IC LM3999Z

Description
IC TO-92 1-OUTPUT Two Term Voltage Reference, 6.95V, Product overview: LM3999Z from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3999Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TO-92 1-OUTPUT Two Term Voltage Reference, 6.95V, Product overview: LM3999Z from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3999Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.95V Precision Voltage Reference IC
693-LM3999Z
6.95V Precision Voltage Reference IC 693-LM3999Z
IC TO-92 1-OUTPUT Two Term Voltage Reference, 6.95V, Product overview: LM3999Z from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3999Z can be used for catalog matching and distributor lookup.

IC TO-92 1-OUTPUT Two Term Voltage Reference, 6.95V, Product overview: LM3999Z from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.95V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6.95V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3999Z can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM3999Z - 1070061-LM3999Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM3999Z
1070061-LM3999Z
PMIC - PMIC - Voltage Reference - LM3999Z 1070061-LM3999Z
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070061-LM3999Z Output Voltage Accuracy: 5 % Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 6.95 V

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070061-LM3999Z
Output Voltage Accuracy: 5 %
Categories: PMIC - Voltage Reference
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Reference Voltage: 6.95 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM3999Z 1070061-LM3999Z
Product Name 6.95V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM3999Z
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ISL60002BIB825-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details