Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3X-10/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3X-10/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3X-10/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3X-10/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3X-10/NOPB - 120117-LM4040DIM3X-10/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3X-10/NOPB
120117-LM4040DIM3X-10/NOPB
PMIC - PMIC - Voltage Reference - LM4040DIM3X-10/NOPB 120117-LM4040DIM3X-10/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120117-LM4040DIM3X-1 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120117-LM4040DIM3X-10/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-43127-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43127-6-ND
Voltage Reference 296-43127-6-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-43127-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43127-2-ND
Voltage Reference 296-43127-2-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-43127-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43127-1-ND
Voltage Reference 296-43127-1-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
10V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040DIM3X-10/NOPB
10V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040DIM3X-10/NOPB
10V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040DIM3X-10/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-10/N OPB can be used for catalog matching and distributor lookup.

10V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040DIM3X-10/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3X-10/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040DIM3X-10/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040DIM3X-10/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040DIM3X-10/NOPB
Voltage References LM4040DIM3X-10/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3X-10/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3X-10/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3X-10/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040DIM3X-10/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3X-10/NOPB
PMIC - Voltage Reference LM4040DIM3X-10/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3X-10/NOPB 120117-LM4040DIM3X-10/NOPB 296-43127-6-ND 693-LM4040DIM3X-10/NOPB LM4040DIM3X-10/NOPB LM4040DIM3X-10/NOPB LM4040DIM3X-10/NOPB LM4040DIM3X-10/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DIM3X-10/NOPB Voltage Reference 10V 15mA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM385Z-1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-92
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers