Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040DIM3-2.0/NOPB is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable reference voltage. It provides a fixed output voltage of 2.048V with a tolerance of ±1% at 25°C. The device operates within a wide current range from 60 µA to 15 mA, making it suitable for various applications, including portable and battery-powered equipment, data acquisition systems, and instrumentation. This voltage reference is packaged in a compact SOT-23-3 form factor, which is advantageous for space-constrained designs. It does not require an external output capacitor and can tolerate capacitive loads, simplifying circuit design. The LM4040DIM3-2.0/NOPB also features a low temperature coefficient of 150 ppm/°C, ensuring stable performance across a range of operating temperatures from -40°C to +85°C. This product is ideal for engineers looking for a reliable voltage reference solution in their projects.

Datasheet Summary
Powered by GS/AI

The LM4040DIM3-2.0/NOPB is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable reference voltage. It provides a fixed output voltage of 2.048V with a tolerance of ±1% at 25°C. The device operates within a wide current range from 60 µA to 15 mA, making it suitable for various applications, including portable and battery-powered equipment, data acquisition systems, and instrumentation. This voltage reference is packaged in a compact SOT-23-3 form factor, which is advantageous for space-constrained designs. It does not require an external output capacitor and can tolerate capacitive loads, simplifying circuit design. The LM4040DIM3-2.0/NOPB also features a low temperature coefficient of 150 ppm/°C, ensuring stable performance across a range of operating temperatures from -40°C to +85°C. This product is ideal for engineers looking for a reliable voltage reference solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3-2.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
 - LM4040DIM3-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040DIM3-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040DIM3-2.0/NOPB
SOT23 Precision Voltage Reference IC 693-LM4040DIM3-2.0/NOPB
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DIM3-2.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.0/N OPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DIM3-2.0/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.0/NOPB - 071369-LM4040DIM3-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.0/NOPB
071369-LM4040DIM3-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.0/NOPB 071369-LM4040DIM3-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071369-LM4040DIM3-2. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071369-LM4040DIM3-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-47207-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47207-2-ND
Voltage Reference 296-47207-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-47207-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47207-1-ND
Voltage Reference 296-47207-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-47207-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47207-6-ND
Voltage Reference 296-47207-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-2.0/NOPB
Voltage Reference LM4040DIM3-2.0/NOPB
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Buy Now
Voltage Reference - LM4040DIM3-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-2.0/NOPB
Voltage Reference LM4040DIM3-2.0/NOPB
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3-2.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040DIM3-2.0/NOPB
Voltage References LM4040DIM3-2.0/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040DIM3-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3-2.0/NOPB
PMIC - Voltage Reference LM4040DIM3-2.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3-2.0/NOPB LM4040DIM3-2.0/NOPB 693-LM4040DIM3-2.0/NOPB 071369-LM4040DIM3-2.0/NOPB 296-47207-2-ND LM4040DIM3-2.0/NOPB LM4040DIM3-2.0/NOPB LM4040DIM3-2.0/NOPB LM4040DIM3-2.0/NOPB LM4040DIM3-2.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DIM3-2.0/NOPB Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; Bulk SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.05 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details