Texas Instruments LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D82ILPR

Description
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D82ILPR - Texas Instruments
Dallas, TX, United States
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D82ILPR
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D82ILPR
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
 - LM4040D82ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-22171-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22171-3-ND
Voltage Reference 296-22171-3-ND
Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-22171-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22171-1-ND
Voltage Reference 296-22171-1-ND
Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D82ILPR
Precision Voltage Reference IC 693-LM4040D82ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D82ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D82ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D82ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D82ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D82ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D82ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D82ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040D82ILPR
Voltage References LM4040D82ILPR
Voltage References 8.192V Prec Micropwr Shunt Vltg Ref

Voltage References 8.192V Prec Micropwr Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D82ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D82ILPR
PMIC - Voltage Reference LM4040D82ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D82ILPR LM4040D82ILPR 296-22171-3-ND 693-LM4040D82ILPR LM4040D82ILPR LM4040D82ILPR LM4040D82ILPR
Product Name LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
2.5 V Precision Voltage Reference IC - 693-LM385AMX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers