Texas Instruments LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D82IDCKR

Description
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D82IDCKR - Texas Instruments
Dallas, TX, United States
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D82IDCKR
LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D82IDCKR
8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
 - LM4040D82IDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - 296-20909-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20909-2-ND
Voltage Reference 296-20909-2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D82IDCKR - 779132-LM4040D82IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D82IDCKR
779132-LM4040D82IDCKR
PMIC - PMIC - Voltage Reference - LM4040D82IDCKR 779132-LM4040D82IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 779132-LM4040D82IDCK R Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 115μA Family Name: LM4040 Output Voltage: 8.192V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): LM129AH#PBF; LM399AH#PBF; LM399H; LM199AH; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779132-LM4040D82IDCKR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 115μA
Family Name: LM4040
Output Voltage: 8.192V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): LM129AH#PBF; LM399AH#PBF; LM399H; LM199AH;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D82IDCKR
Precision Voltage Reference IC 693-LM4040D82IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D82IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D82IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D82IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D82IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D82IDCKR
Voltage References LM4040D82IDCKR
Voltage References 8.192-V Prec M-P Shunt 1% accuracy

Voltage References 8.192-V Prec M-P Shunt 1% accuracy

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D82IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D82IDCKR
PMIC - Voltage Reference LM4040D82IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D82IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D82IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D82IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D82IDCKR LM4040D82IDCKR 296-20909-2-ND 779132-LM4040D82IDCKR 693-LM4040D82IDCKR LM4040D82IDCKR LM4040D82IDCKR LM4040D82IDCKR
Product Name LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4040D82IDCKR Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; SOT-SC70-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM385Z-1.2 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active
View Details
2 suppliers
 - LM385AYZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers