Texas Instruments LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D41IDCKR

Description
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D41IDCKR - Texas Instruments
Dallas, TX, United States
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D41IDCKR
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D41IDCKR
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D41IDCKR
Precision Voltage Reference IC 693-LM4040D41IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D41IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D41IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D41IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D41IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM4040D41IDCKR - 1199530-LM4040D41IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040D41IDCKR
1199530-LM4040D41IDCKR
Electronic Surplus - LM4040D41IDCKR 1199530-LM4040D41IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1199530-LM4040D41IDC KR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Family Name: LM4040 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): LM4040ESD-500GT3; LM4040DSD-409GT3; LM4040ESD-409GT3; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199530-LM4040D41IDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Family Name: LM4040
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): LM4040ESD-500GT3; LM4040DSD-409GT3; LM4040ESD-409GT3;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-LM4040D41IDCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040D41IDCKRTR-ND
Voltage Reference 296-LM4040D41IDCKRTR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-LM4040D41IDCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040D41IDCKRCT-ND
Voltage Reference 296-LM4040D41IDCKRCT-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D41IDCKR
Voltage References LM4040D41IDCKR
Voltage References 4.096V Precision Mcrpwr Shunt 1% acc

Voltage References 4.096V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D41IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D41IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D41IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4040D41IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D41IDCKR
PMIC - Voltage Reference LM4040D41IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D41IDCKR 693-LM4040D41IDCKR 1199530-LM4040D41IDCKR 296-LM4040D41IDCKRTR-ND LM4040D41IDCKR LM4040D41IDCKR LM4040D41IDCKR
Product Name LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy Precision Voltage Reference IC Electronic Surplus - LM4040D41IDCKR Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401YA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details