Texas Instruments LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30IDCKR

Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D30IDCKR - Texas Instruments
Dallas, TX, United States
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D30IDCKR
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30IDCKR
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Electronic Surplus - LM4040D30IDCKR - 1199525-LM4040D30IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040D30IDCKR
1199525-LM4040D30IDCKR
Electronic Surplus - LM4040D30IDCKR 1199525-LM4040D30IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1199525-LM4040D30IDC KR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 82μA Family Name: LM4040 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): LM4040B25H5TA; LM4040CSD-250GT3; LM4040BSD-250GT3; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199525-LM4040D30IDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 82μA
Family Name: LM4040
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): LM4040B25H5TA; LM4040CSD-250GT3; LM4040BSD-250GT3;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-20902-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20902-6-ND
Voltage Reference 296-20902-6-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20902-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20902-1-ND
Voltage Reference 296-20902-1-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-20902-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20902-2-ND
Voltage Reference 296-20902-2-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D30IDCKR
Precision Voltage Reference IC 693-LM4040D30IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D30IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040D30IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D30IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D30IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D30IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4040D30IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D30IDCKR
PMIC - Voltage Reference LM4040D30IDCKR
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D30IDCKR
Voltage References LM4040D30IDCKR
Voltage References 3-V Precision Micpwr Shunt 1% acc

Voltage References 3-V Precision Micpwr Shunt 1% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D30IDCKR 1199525-LM4040D30IDCKR 296-20902-6-ND 693-LM4040D30IDCKR LM4040D30IDCKR LM4040D30IDCKR LM4040D30IDCKR
Product Name LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy Electronic Surplus - LM4040D30IDCKR Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers