Texas Instruments LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30IDBZRG4

Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D30IDBZRG4 - Texas Instruments
Dallas, TX, United States
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D30IDBZRG4
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30IDBZRG4
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1070087-LM4040D30IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1070087-LM4040D30IDBZRG4
Integrated Circuits (ICs) - PMIC - Voltage Reference 1070087-LM4040D30IDBZRG4
Win Source Part Number: 1070087-LM4040D30IDB ZRG4 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 3V Noise - 10Hz to 10kHz: 35µVrms Current - Cathode: 82 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM4040

Win Source Part Number: 1070087-LM4040D30IDBZRG4
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 3V
Noise - 10Hz to 10kHz: 35µVrms
Current - Cathode: 82 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM4040

Buy Now Datasheet
Voltage Reference - LM4040D30IDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D30IDBZRG4-ND
Voltage Reference LM4040D30IDBZRG4-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D30IDBZRG4
SOT-23 Precision Voltage Reference IC 693-LM4040D30IDBZRG4
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D30IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30IDBZRG4 can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D30IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D30IDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D30IDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D30IDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040D30IDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D30IDBZRG4
PMIC - Voltage Reference LM4040D30IDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D30IDBZRG4
Voltage References LM4040D30IDBZRG4
Voltage References 3-V Precision Micpwr Shunt 1% acc

Voltage References 3-V Precision Micpwr Shunt 1% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D30IDBZRG4 1070087-LM4040D30IDBZRG4 LM4040D30IDBZRG4-ND 693-LM4040D30IDBZRG4 LM4040D30IDBZRG4 LM4040D30IDBZRG4 LM4040D30IDBZRG4
Product Name LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy Integrated Circuits (ICs) - PMIC - Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers
2.49V Precision Voltage Reference IC - 693-LM236AH2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers
 - LM236Z-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers