Texas Instruments LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20QDBZR

Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D20QDBZR - Texas Instruments
Dallas, TX, United States
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D20QDBZR
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20QDBZR
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D20QDBZR - 082775-LM4040D20QDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D20QDBZR
082775-LM4040D20QDBZR
PMIC - PMIC - Voltage Reference - LM4040D20QDBZR 082775-LM4040D20QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 082775-LM4040D20QDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082775-LM4040D20QDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-LM4040D20QDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040D20QDBZRDKR-ND
Voltage Reference 296-LM4040D20QDBZRDKR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040D20QDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040D20QDBZRCT-ND
Voltage Reference 296-LM4040D20QDBZRCT-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040D20QDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040D20QDBZRTR-ND
Voltage Reference 296-LM4040D20QDBZRTR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040D20QDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D20QDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040D20QDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D20QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20QDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D20QDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20QDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D20QDBZR
Voltage References LM4040D20QDBZR
Voltage References 2.048V Precision Mcrpwr Shunt 1% acc

Voltage References 2.048V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D20QDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D20QDBZR
PMIC - Voltage Reference LM4040D20QDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D20QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D20QDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D20QDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D20QDBZR 082775-LM4040D20QDBZR 296-LM4040D20QDBZRDKR-ND LM4040D20QDBZR 693-LM4040D20QDBZR LM4040D20QDBZR LM4040D20QDBZR LM4040D20QDBZR
Product Name LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy PMIC - PMIC - Voltage Reference - LM4040D20QDBZR Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers