Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIZ-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-TO-92
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040CIZ-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin TO-92 package measuring 4.30mm × 4.30mm. It operates over an industrial temperature range of −40°C to +85°C, supports a reverse current range of 60μA to 15mA, and achieves a maximum output voltage tolerance of ±0.1% at 25°C for A-grade versions. The device requires no external capacitor and maintains stability with any capacitive load. It complies with AEC-Q100 for automotive applications when qualified, though this specific variant is rated for industrial use.

Datasheet Summary
Powered by GS/AI

The LM4040CIZ-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin TO-92 package measuring 4.30mm × 4.30mm. It operates over an industrial temperature range of −40°C to +85°C, supports a reverse current range of 60μA to 15mA, and achieves a maximum output voltage tolerance of ±0.1% at 25°C for A-grade versions. The device requires no external capacitor and maintains stability with any capacitive load. It complies with AEC-Q100 for automotive applications when qualified, though this specific variant is rated for industrial use.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIZ-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIZ-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIZ-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-TO-92

Precision Micropower Shunt Voltage Reference 3-TO-92

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIZ-2.5/NOPB - 923191-LM4040CIZ-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIZ-2.5/NOPB
923191-LM4040CIZ-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIZ-2.5/NOPB 923191-LM4040CIZ-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923191-LM4040CIZ-2.5 /NOPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.5% TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: LM4040 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM4040CIZ-2.5/NOPB, LM4040CIZ-2.5-NDR, LM4040CIZ25NOPB

Manufacturer: Texas Instruments
Win Source Part Number: 923191-LM4040CIZ-2.5/NOPB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.5% TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: LM4040
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM4040CIZ-2.5/NOPB, LM4040CIZ-2.5-NDR, LM4040CIZ25NOPB

Buy Now Datasheet
 - LM4040CIZ-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
 - LM4040CIZ-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - LM4040CIZ-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIZ-2.5/NOPB-ND
Voltage Reference LM4040CIZ-2.5/NOPB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040CIZ-2.5/NOPB
Precision Voltage Reference IC 693-LM4040CIZ-2.5/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-TO-92 Product overview: LM4040CIZ-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIZ-2.5/NO PB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-TO-92 Product overview: LM4040CIZ-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIZ-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIZ-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIZ-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIZ-2.5/NOPB
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site
Voltage Reference - LM4040CIZ-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIZ-2.5/NOPB
Voltage Reference LM4040CIZ-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA TO-92-3

Buy Now
Precision Micropower Shunt Voltage Refer; Voltage Reference Type Texas Instruments - 28AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Precision Micropower Shunt Voltage Refer; Voltage Reference Type Texas Instruments
28AH3422
Precision Micropower Shunt Voltage Refer; Voltage Reference Type Texas Instruments 28AH3422
PRECISION MICROPOWER SHUNT VOLTAGE REFER; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

PRECISION MICROPOWER SHUNT VOLTAGE REFER; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM4040CIZ-2.5/NOPB
PMIC - Voltage Reference LM4040CIZ-2.5/NOPB
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040CIZ-2.5/NOPB
Voltage References LM4040CIZ-2.5/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-TO-92

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-TO-92

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIZ-2.5/NOPB 923191-LM4040CIZ-2.5/NOPB LM4040CIZ-2.5/NOPB LM4040CIZ-2.5/NOPB-ND 693-LM4040CIZ-2.5/NOPB LM4040CIZ-2.5/NOPB LM4040CIZ-2.5/NOPB 28AH3422 LM4040CIZ-2.5/NOPB LM4040CIZ-2.5/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIZ-2.5/NOPB Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Precision Micropower Shunt Voltage Refer; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA
VREF 2.05 to 10 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers