Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3X-4.1/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040-N precision micropower shunt voltage reference is available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It provides a fixed reverse breakdown voltage of 4.096V with a maximum output voltage tolerance of ±0.1% at 25°C for A-grade parts. The device operates over a current range of 60μA to 15mA and maintains stable performance across industrial temperature ranges from −40°C to +85°C. No external stabilizing capacitor is required, and it tolerates capacitive loads. The part is AEC-Q100 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The LM4040-N precision micropower shunt voltage reference is available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It provides a fixed reverse breakdown voltage of 4.096V with a maximum output voltage tolerance of ±0.1% at 25°C for A-grade parts. The device operates over a current range of 60μA to 15mA and maintains stable performance across industrial temperature ranges from −40°C to +85°C. No external stabilizing capacitor is required, and it tolerates capacitive loads. The part is AEC-Q100 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3X-4.1/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3X-4.1/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3X-4.1/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040CIM3X-4.1/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4040CIM3X-4.1/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3X-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-4.1/ NOPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3X-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-4.1/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM4040CIM3X-4.1/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040CIM3X-4.1/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040CIM3X-4.1/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3X-4.1/NOPB - 105217-LM4040CIM3X-4.1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3X-4.1/NOPB
105217-LM4040CIM3X-4.1/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM3X-4.1/NOPB 105217-LM4040CIM3X-4.1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105217-LM4040CIM3X-4 .1/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105217-LM4040CIM3X-4.1/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4040CIM3X-4.1/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3X-4.1/NOPB
Voltage Reference LM4040CIM3X-4.1/NOPB
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3

Buy Now
Voltage Reference, Shunt, 4.096V, Sot-23; Voltage Reference Type Texas Instruments - 26AJ7313 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt, 4.096V, Sot-23; Voltage Reference Type Texas Instruments
26AJ7313
Voltage Reference, Shunt, 4.096V, Sot-23; Voltage Reference Type Texas Instruments 26AJ7313
VOLTAGE REFERENCE, SHUNT, 4.096V, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REFERENCE, SHUNT, 4.096V, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3X-4.1/NOPB
Voltage References LM4040CIM3X-4.1/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3X-4.1/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3X-4.1/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3X-4.1/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040CIM3X-4.1/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3X-4.1/NOPB
PMIC - Voltage Reference LM4040CIM3X-4.1/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3X-4.1/NOPB 693-LM4040CIM3X-4.1/NOPB 296-LM4040CIM3X-4.1/NOPBDKR-ND 105217-LM4040CIM3X-4.1/NOPB LM4040CIM3X-4.1/NOPB 26AJ7313 LM4040CIM3X-4.1/NOPB LM4040CIM3X-4.1/NOPB LM4040CIM3X-4.1/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM3X-4.1/NOPB Voltage Reference Voltage Reference, Shunt, 4.096V, Sot-23; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 4.1 volts 4.1 volts 4.1 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
LM136-2.5-N Voltage Reference Diode - LM236H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers