Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-8.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040CIM3-8.2 is a precision shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 8.192V with a tolerance of ±0.5%. It is designed to operate with a maximum output current of 15 mA and does not require an external output capacitor, allowing for easy integration into various applications. The device is housed in a compact SOT-23-3 package, making it suitable for space-constrained designs. It is capable of tolerating capacitive loads and features a low temperature coefficient, ensuring stable performance across a wide temperature range. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and precision instrumentation.

Datasheet Summary
Powered by GS/AI

The LM4040CIM3-8.2 is a precision shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 8.192V with a tolerance of ±0.5%. It is designed to operate with a maximum output current of 15 mA and does not require an external output capacitor, allowing for easy integration into various applications. The device is housed in a compact SOT-23-3 package, making it suitable for space-constrained designs. It is capable of tolerating capacitive loads and features a low temperature coefficient, ensuring stable performance across a wide temperature range. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and precision instrumentation.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3-8.2 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3-8.2
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-8.2
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-8.2 - 1199502-LM4040CIM3-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-8.2
1199502-LM4040CIM3-8.2
PMIC - PMIC - Voltage Reference - LM4040CIM3-8.2 1199502-LM4040CIM3-8.2
Manufacturer: Texas Instruments Win Source Part Number: 1199502-LM4040CIM3-8 .2 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 95μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 8.192V

Manufacturer: Texas Instruments
Win Source Part Number: 1199502-LM4040CIM3-8.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8.192V

Buy Now
Voltage Reference - 296-LM4040CIM3-8.2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040CIM3-8.2CT-ND
Voltage Reference 296-LM4040CIM3-8.2CT-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040CIM3-8.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040CIM3-8.2TR-ND
Voltage Reference 296-LM4040CIM3-8.2TR-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040CIM3-8.2
SOT-23 Precision Voltage Reference IC 693-LM4040CIM3-8.2
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-8.2 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040CIM3-8.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040CIM3-8.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM4040CIM3-8.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-8.2
Voltage Reference LM4040CIM3-8.2
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3-8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3-8.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3-8.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3-8.2
Voltage References LM4040CIM3-8.2
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM3-8.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-8.2
PMIC - Voltage Reference LM4040CIM3-8.2
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-8.2 1199502-LM4040CIM3-8.2 296-LM4040CIM3-8.2CT-ND 693-LM4040CIM3-8.2 LM4040CIM3-8.2 LM4040CIM3-8.2 LM4040CIM3-8.2 LM4040CIM3-8.2 LM4040CIM3-8.2
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM3-8.2 Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 8.19 volts 8.19 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Voltage Reference - LM385M3-1.2/J7001251 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers