Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040CIM3-5.0 is a precision shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 5.000V with an initial accuracy of ±0.5%. It operates within a wide temperature range of -40°C to +85°C and is housed in a compact SOT-23-3 package. The device supports a shunt current range of 60µA to 15mA and features a low dynamic impedance, ensuring stable voltage output across varying conditions. With a temperature coefficient of 100ppm/°C and low output noise of 28µVRMS (10Hz to 10kHz), it is suitable for applications requiring high precision and reliability, such as portable and battery-powered devices. The LM4040CIM3-5.0 does not require external capacitors for stability, making it easy to integrate into designs.

Datasheet Summary
Powered by GS/AI

The LM4040CIM3-5.0 is a precision shunt voltage reference from Quarktwin Technology Ltd., providing a fixed output voltage of 5.000V with an initial accuracy of ±0.5%. It operates within a wide temperature range of -40°C to +85°C and is housed in a compact SOT-23-3 package. The device supports a shunt current range of 60µA to 15mA and features a low dynamic impedance, ensuring stable voltage output across varying conditions. With a temperature coefficient of 100ppm/°C and low output noise of 28µVRMS (10Hz to 10kHz), it is suitable for applications requiring high precision and reliability, such as portable and battery-powered devices. The LM4040CIM3-5.0 does not require external capacitors for stability, making it easy to integrate into designs.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3-5.0 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3-5.0
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040CIM3-5.0
SOT-23 Precision Voltage Reference IC 693-LM4040CIM3-5.0
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-5.0 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040CIM3-5.0 - Rochester Electronics
Newburyport, MA, United States
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar

LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar

Supplier's Site Datasheet
 - LM4040CIM3-5.0 - Rochester Electronics
Newburyport, MA, United States
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar

LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar

Supplier's Site Datasheet
Voltage Reference - 296-LM4040CIM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040CIM3-5.0TR-ND
Voltage Reference 296-LM4040CIM3-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040CIM3-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040CIM3-5.0CT-ND
Voltage Reference 296-LM4040CIM3-5.0CT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-5.0 - 093808-LM4040CIM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-5.0
093808-LM4040CIM3-5.0
PMIC - PMIC - Voltage Reference - LM4040CIM3-5.0 093808-LM4040CIM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 093808-LM4040CIM3-5. 0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIM3-5.0+T; LM4040CIM3-5.0-T; LM4040CIM3-5.0+; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 093808-LM4040CIM3-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040CIM3-5.0+T; LM4040CIM3-5.0-T; LM4040CIM3-5.0+;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3-5.0
Voltage References LM4040CIM3-5.0
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-5.0
PMIC - Voltage Reference LM4040CIM3-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Voltage Reference - LM4040CIM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-5.0
Voltage Reference LM4040CIM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-5.0
Voltage Reference LM4040CIM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-5.0 693-LM4040CIM3-5.0 LM4040CIM3-5.0 296-LM4040CIM3-5.0TR-ND 093808-LM4040CIM3-5.0 LM4040CIM3-5.0 LM4040CIM3-5.0 LM4040CIM3-5.0 LM4040CIM3-5.0 LM4040CIM3-5.0
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM3-5.0 Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers