Precision Micropower Shunt Voltage Reference 3-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1199501-LM4040CIM3-3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-3.0 can be used for catalog matching and distributor lookup.
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM3-3.0 | 1199501-LM4040CIM3-3.0 | 693-LM4040CIM3-3.0 | LM4040CIM3-3.0 | 296-LM4040CIM3-3.0CT-ND | LM4040CIM3-3.0 | LM4040CIM3-3.0 | LM4040CIM3-3.0 | LM4040CIM3-3.0 | LM4040CIM3-3.0 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4040CIM3-3.0 | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 3 volts | 3 volts | 3 volts | ||||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C |