Texas Instruments LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C82IDCKR

Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C82IDCKR - Texas Instruments
Dallas, TX, United States
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C82IDCKR
LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C82IDCKR
8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
 - LM4040C82IDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C82IDCKR
Precision Voltage Reference IC 693-LM4040C82IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C82IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C82IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C82IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C82IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20896-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20896-2-ND
Voltage Reference 296-20896-2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C82IDCKR - 1199494-LM4040C82IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C82IDCKR
1199494-LM4040C82IDCKR
PMIC - PMIC - Voltage Reference - LM4040C82IDCKR 1199494-LM4040C82IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1199494-LM4040C82IDC KR Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 110μA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM4040C82 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 8.192V

Manufacturer: Texas Instruments
Win Source Part Number: 1199494-LM4040C82IDCKR
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040C82
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8.192V

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4040C82IDCKR
Voltage References LM4040C82IDCKR
Voltage References 8.192-V Prec M-P Shunt 0.5% accuracy

Voltage References 8.192-V Prec M-P Shunt 0.5% accuracy

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C82IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C82IDCKR
PMIC - Voltage Reference LM4040C82IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C82IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C82IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C82IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C82IDCKR LM4040C82IDCKR 693-LM4040C82IDCKR 296-20896-2-ND 1199494-LM4040C82IDCKR LM4040C82IDCKR LM4040C82IDCKR LM4040C82IDCKR
Product Name LM4040C82 8.192-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040C82IDCKR Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; SOT-SC70-5 Other; SOT-23-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
 - LM169H - Rochester Electronics
Specs
Package Type Other; TO-99-8
Life Cycle Stage Rochester Active
View Details
2 suppliers