Texas Instruments LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C41ILP

Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C41ILP - Texas Instruments
Dallas, TX, United States
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C41ILP
LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C41ILP
4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-31367-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31367-ND
Voltage Reference 296-31367-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
 - LM4040C41ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
4.096V 15mA Precision Voltage Reference IC
693-LM4040C41ILP
4.096V 15mA Precision Voltage Reference IC 693-LM4040C41ILP
4.096V Shunt Voltage Reference, 15mA, 0.5% Tol, TO-92 Product overview: LM4040C41ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C41ILP can be used for catalog matching and distributor lookup.

4.096V Shunt Voltage Reference, 15mA, 0.5% Tol, TO-92 Product overview: LM4040C41ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C41ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C41ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C41ILP
PMIC - Voltage Reference LM4040C41ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C41ILP
Voltage References LM4040C41ILP
Voltage References 4.096-V Prec Micro Pwr Shunt Vltg Ref

Voltage References 4.096-V Prec Micro Pwr Shunt Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C41ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C41ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C41ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site
Voltage Ref, Shunt, 4.096V, To-226Aa-3; Voltage Reference Type Texas Instruments - 28AH3425 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, To-226Aa-3; Voltage Reference Type Texas Instruments
28AH3425
Voltage Ref, Shunt, 4.096V, To-226Aa-3; Voltage Reference Type Texas Instruments 28AH3425
VOLTAGE REF, SHUNT, 4.096V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.5%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C41ILP 296-31367-ND LM4040C41ILP 693-LM4040C41ILP LM4040C41ILP LM4040C41ILP LM4040C41ILP 28AH3425
Product Name LM4040C41 4.096-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference 4.096V 15mA Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 4.096V, To-226Aa-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA
VREF 4.1 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
2.49V Precision Voltage Reference IC - 693-LM336BZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature 0 C (32 F)
View Details
3 suppliers