Texas Instruments LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C30ILP

Description
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C30ILP - Texas Instruments
Dallas, TX, United States
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C30ILP
LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C30ILP
3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
 - LM4040C30ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-39020-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39020-ND
Voltage Reference 296-39020-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320450-LM4040C30ILP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320450-LM4040C30ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320450-LM4040C30ILP
Manufacturer: Texas Instruments Win Source Part Number: 1320450-LM4040C30ILP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 3V Noise - 10Hz to 10kHz: 35µVrms Current - Cathode: 82 µA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISLM4040C30ILP,L M4040C30ILP-ND,2156- LM4040C30ILP,296-390 20 Base Product Number: LM4040 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320450-LM4040C30ILP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 3V
Noise - 10Hz to 10kHz: 35µVrms
Current - Cathode: 82 µA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISLM4040C30ILP,LM4040C30ILP-ND,2156-LM4040C30ILP,296-39020
Base Product Number: LM4040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C30ILP
Precision Voltage Reference IC 693-LM4040C30ILP
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C30ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30ILP can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C30ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C30ILP
Voltage References LM4040C30ILP
Voltage References 3-V Prec Micropower Shunt 0.5% accuracy

Voltage References 3-V Prec Micropower Shunt 0.5% accuracy

Buy Now Datasheet
Voltage Ref, Shunt, 3V, To-226Aa-3; Voltage Reference Type Texas Instruments - 26AJ7314 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 3V, To-226Aa-3; Voltage Reference Type Texas Instruments
26AJ7314
Voltage Ref, Shunt, 3V, To-226Aa-3; Voltage Reference Type Texas Instruments 26AJ7314
VOLTAGE REF, SHUNT, 3V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 3V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C30ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C30ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C30ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site
PMIC - Voltage Reference - LM4040C30ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C30ILP
PMIC - Voltage Reference LM4040C30ILP
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C30ILP LM4040C30ILP 296-39020-ND 1320450-LM4040C30ILP 693-LM4040C30ILP LM4040C30ILP 26AJ7314 LM4040C30ILP LM4040C30ILP
Product Name LM4040C30 3-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Precision Voltage Reference IC Voltage References Voltage Ref, Shunt, 3V, To-226Aa-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336MX-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285IDRMO-1-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details