Texas Instruments LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25IDCKT

Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25IDCKT - Texas Instruments
Dallas, TX, United States
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C25IDCKT
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25IDCKT
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-49726-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49726-2-ND
Voltage Reference 296-49726-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-49726-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49726-6-ND
Voltage Reference 296-49726-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-49726-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49726-1-ND
Voltage Reference 296-49726-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C25IDCKT
Precision Voltage Reference IC 693-LM4040C25IDCKT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C25IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25IDCKT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040C25IDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25IDCKT - 1054260-LM4040C25IDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25IDCKT
1054260-LM4040C25IDCKT
PMIC - PMIC - Voltage Reference - LM4040C25IDCKT 1054260-LM4040C25IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1054260-LM4040C25IDC KT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054260-LM4040C25IDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C25IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25IDCKT
PMIC - Voltage Reference LM4040C25IDCKT
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C25IDCKT
Voltage References LM4040C25IDCKT
Voltage References 2.5-V Precision Mcrpwr Shunt .5% acc

Voltage References 2.5-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25IDCKT 296-49726-2-ND 693-LM4040C25IDCKT 1054260-LM4040C25IDCKT LM4040C25IDCKT LM4040C25IDCKT
Product Name LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C25IDCKT PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; SC-70-5
VREF 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
 - LM3411M5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers