Texas Instruments LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C10ILPR

Description
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C10ILPR - Texas Instruments
Dallas, TX, United States
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C10ILPR
LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C10ILPR
10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
 - LM4040C10ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-LM4040C10ILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040C10ILPRCT-ND
Voltage Reference 296-LM4040C10ILPRCT-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-LM4040C10ILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040C10ILPRTR-ND
Voltage Reference 296-LM4040C10ILPRTR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C10ILPR
Precision Voltage Reference IC 693-LM4040C10ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C10ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C10ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C10ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C10ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C10ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C10ILPR
PMIC - Voltage Reference LM4040C10ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C10ILPR
Voltage References LM4040C10ILPR
Voltage References 10-V Prec Micropower Shunt 0.5% accuracy

Voltage References 10-V Prec Micropower Shunt 0.5% accuracy

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C10ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C10ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C10ILPR
IC VREF SHUNT 0.5% TO92-3

IC VREF SHUNT 0.5% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C10ILPR LM4040C10ILPR 296-LM4040C10ILPRCT-ND 693-LM4040C10ILPR LM4040C10ILPR LM4040C10ILPR LM4040C10ILPR
Product Name LM4040C10 10-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers