Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3X-4.1

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM3X-4.1 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM3X-4.1
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3X-4.1
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040BIM3X-4.1
SOT-23 Precision Voltage Reference IC 693-LM4040BIM3X-4.1
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-4.1 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-4.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040BIM3X-4.1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3X-4.1TR-ND
Voltage Reference LM4040BIM3X-4.1TR-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM3X-4.1 - 082769-LM4040BIM3X-4.1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM3X-4.1
082769-LM4040BIM3X-4.1
PMIC - PMIC - Voltage Reference - LM4040BIM3X-4.1 082769-LM4040BIM3X-4.1
Manufacturer: Texas Instruments Win Source Part Number: 082769-LM4040BIM3X-4 .1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 73μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Alternative Parts (Cross-Reference): LM4040BIM3-4.1; LM4040BIM3-4.1 TR; LM4040BIM3-4.1+; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082769-LM4040BIM3X-4.1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Alternative Parts (Cross-Reference): LM4040BIM3-4.1; LM4040BIM3-4.1 TR; LM4040BIM3-4.1+;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4040BIM3X-4.1 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM4040BIM3X-4.1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM3X-4.1
Voltage Reference LM4040BIM3X-4.1
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM3X-4.1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM3X-4.1
PMIC - Voltage Reference LM4040BIM3X-4.1
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040BIM3X-4.1
Voltage References LM4040BIM3X-4.1
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM3X-4.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM3X-4.1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM3X-4.1
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM3X-4.1 693-LM4040BIM3X-4.1 LM4040BIM3X-4.1TR-ND 082769-LM4040BIM3X-4.1 LM4040BIM3X-4.1 LM4040BIM3X-4.1 LM4040BIM3X-4.1 LM4040BIM3X-4.1 LM4040BIM3X-4.1
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040BIM3X-4.1 Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
7 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
2.49V Precision Voltage Reference IC - 693-LM236AH2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
2 suppliers