Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3X-2.5

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040BIM3X-2.5 is a precision micropower shunt voltage reference with a fixed 2.5V output, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over a current range of 60μA to 15mA and maintains an output voltage tolerance of ±0.1% maximum at 25°C for the A grade. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is rated for an industrial temperature range of −40°C to +85°C and features a maximum temperature coefficient of 100ppm/°C. No output noise specification is provided for this exact variant, but the series baseline is 35μVrms (10Hz to 10kHz).

Datasheet Summary
Powered by GS/AI

The LM4040BIM3X-2.5 is a precision micropower shunt voltage reference with a fixed 2.5V output, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over a current range of 60μA to 15mA and maintains an output voltage tolerance of ±0.1% maximum at 25°C for the A grade. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is rated for an industrial temperature range of −40°C to +85°C and features a maximum temperature coefficient of 100ppm/°C. No output noise specification is provided for this exact variant, but the series baseline is 35μVrms (10Hz to 10kHz).

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM3X-2.5 - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM3X-2.5
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3X-2.5
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040BIM3X-2.5
SOT-23 Precision Voltage Reference IC 693-LM4040BIM3X-2.5
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-2.5 can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040BIM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040BIM3X-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM3X-2.5 - 093209-LM4040BIM3X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM3X-2.5
093209-LM4040BIM3X-2.5
PMIC - PMIC - Voltage Reference - LM4040BIM3X-2.5 093209-LM4040BIM3X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 093209-LM4040BIM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040BIM3-2.5; LM4040BIM3-2.5 TR; LM4040QBIM3-2.5; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 093209-LM4040BIM3X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040BIM3-2.5; LM4040BIM3-2.5 TR; LM4040QBIM3-2.5;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Reference - LM4040BIM3X-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3X-2.5TR-ND
Voltage Reference LM4040BIM3X-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040BIM3X-2.5
Voltage References LM4040BIM3X-2.5
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM3X-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM3X-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM3X-2.5
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040BIM3X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM3X-2.5
PMIC - Voltage Reference LM4040BIM3X-2.5
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 0.2% SOT23-3 - 815-LM4040BIM3X-2.5 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.2% SOT23-3
815-LM4040BIM3X-2.5
IC VREF SHUNT 0.2% SOT23-3 815-LM4040BIM3X-2.5
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM3X-2.5 693-LM4040BIM3X-2.5 LM4040BIM3X-2.5 093209-LM4040BIM3X-2.5 LM4040BIM3X-2.5TR-ND LM4040BIM3X-2.5 LM4040BIM3X-2.5 LM4040BIM3X-2.5 815-LM4040BIM3X-2.5
Product Name LM4040-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040BIM3X-2.5 Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 0.2% SOT23-3
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285BYH-2.5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
View Details
2 suppliers