Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3-5.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM3-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM3-5.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM3-5.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040BIM3-5.0/NOPB
5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040BIM3-5.0/NOPB
5V Shunt Voltage Reference, 15mA, SOT-23, 0.2% Tol Product overview: LM4040BIM3-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3-5.0/N OPB can be used for catalog matching and distributor lookup.

5V Shunt Voltage Reference, 15mA, SOT-23, 0.2% Tol Product overview: LM4040BIM3-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040BIM3-5.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3-5.0/NOPBDKR-ND
Voltage Reference LM4040BIM3-5.0/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040BIM3-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3-5.0/NOPBTR-ND
Voltage Reference LM4040BIM3-5.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040BIM3-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3-5.0/NOPBCT-ND
Voltage Reference LM4040BIM3-5.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM3-5.0/NOPB - 136350-LM4040BIM3-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM3-5.0/NOPB
136350-LM4040BIM3-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040BIM3-5.0/NOPB 136350-LM4040BIM3-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136350-LM4040BIM3-5. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136350-LM4040BIM3-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4040BIM3-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM3-5.0/NOPB
Voltage Reference LM4040BIM3-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Buy Now
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments - 41K5160 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
41K5160
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments 41K5160
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; Topology:ShuntRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; Topology:ShuntRoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3418 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3418
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3418
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:0.2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040BIM3-5.0/NOPB
Voltage References LM4040BIM3-5.0/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM3-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM3-5.0/NOPB
PMIC - Voltage Reference LM4040BIM3-5.0/NOPB
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM3-5.0/NOPB 693-LM4040BIM3-5.0/NOPB LM4040BIM3-5.0/NOPBDKR-ND 136350-LM4040BIM3-5.0/NOPB LM4040BIM3-5.0/NOPB 41K5160 LM4040BIM3-5.0/NOPB LM4040BIM3-5.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference 5V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040BIM3-5.0/NOPB Voltage Reference Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 to 10 volts 5 volts 5 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185H-1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers