4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
Voltage References 4.096-V Precision Mcrpwr Shunt .2% acc
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040B41IDBZTG4 | LM4040B41IDBZTG4-ND | LM4040B41IDBZTG4 | LM4040B41IDBZTG4 | LM4040B41IDBZTG4 |
| Product Name | LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 4.1 volts | 4.1 volts |