Texas Instruments LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B41IDBZT

Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B41IDBZT - Texas Instruments
Dallas, TX, United States
LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B41IDBZT
LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B41IDBZT
4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-32110-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32110-6-ND
Voltage Reference 296-32110-6-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32110-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32110-1-ND
Voltage Reference 296-32110-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32110-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32110-2-ND
Voltage Reference 296-32110-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B41IDBZT - 1199468-LM4040B41IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B41IDBZT
1199468-LM4040B41IDBZT
PMIC - PMIC - Voltage Reference - LM4040B41IDBZT 1199468-LM4040B41IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1199468-LM4040B41IDB ZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Family Name: LM4040 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4040BIM3-4.1-T; LM4040BIM3-4.1+; LM4040BIM3-4.1+T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199468-LM4040B41IDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Family Name: LM4040
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4040BIM3-4.1-T; LM4040BIM3-4.1+; LM4040BIM3-4.1+T;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040B41IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040B41IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B41IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B41IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM4040B41IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040B41IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B41IDBZT
PMIC - Voltage Reference LM4040B41IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B41IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B41IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B41IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040B41IDBZT
Voltage References LM4040B41IDBZT
Voltage References 4.096-V Precision Mcrpwr Shunt .2% acc

Voltage References 4.096-V Precision Mcrpwr Shunt .2% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B41IDBZT 296-32110-6-ND 1199468-LM4040B41IDBZT 693-LM4040B41IDBZT LM4040B41IDBZT LM4040B41IDBZT LM4040B41IDBZT LM4040B41IDBZT
Product Name LM4040B41 4.096-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4040B41IDBZT SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers