Texas Instruments LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B30IDBZT

Description
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B30IDBZT - Texas Instruments
Dallas, TX, United States
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B30IDBZT
LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B30IDBZT
3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040B30IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040B30IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B30IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B30IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 296-49725-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49725-1-ND
Voltage Reference 296-49725-1-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-49725-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49725-2-ND
Voltage Reference 296-49725-2-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-49725-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-49725-6-ND
Voltage Reference 296-49725-6-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B30IDBZT - 1054233-LM4040B30IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B30IDBZT
1054233-LM4040B30IDBZT
PMIC - PMIC - Voltage Reference - LM4040B30IDBZT 1054233-LM4040B30IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054233-LM4040B30IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 82μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1054233-LM4040B30IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 82μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040B30IDBZT
Voltage References LM4040B30IDBZT
Voltage References 3-V Precision Mcrpwr Shunt

Voltage References 3-V Precision Mcrpwr Shunt

Buy Now Datasheet
PMIC - Voltage Reference - LM4040B30IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B30IDBZT
PMIC - Voltage Reference LM4040B30IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B30IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B30IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B30IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B30IDBZT 693-LM4040B30IDBZT 296-49725-1-ND 1054233-LM4040B30IDBZT LM4040B30IDBZT LM4040B30IDBZT LM4040B30IDBZT
Product Name LM4040B30 3-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040B30IDBZT Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285QDR-1-2-M - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers