Texas Instruments LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B10IDBZT

Description
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B10IDBZT - Texas Instruments
Dallas, TX, United States
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B10IDBZT
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B10IDBZT
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040B10IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040B10IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B10IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B10IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B10IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B10IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM4040B10IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040B10IDBZT - 1054227-LM4040B10IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B10IDBZT
1054227-LM4040B10IDBZT
PMIC - PMIC - Voltage Reference - LM4040B10IDBZT 1054227-LM4040B10IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054227-LM4040B10IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 125μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054227-LM4040B10IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 125μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-32107-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32107-2-ND
Voltage Reference 296-32107-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32107-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32107-6-ND
Voltage Reference 296-32107-6-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32107-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32107-1-ND
Voltage Reference 296-32107-1-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B10IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B10IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B10IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040B10IDBZT
Voltage References LM4040B10IDBZT
Voltage References 10-V Prec Micropower Shunt .2% accuracy

Voltage References 10-V Prec Micropower Shunt .2% accuracy

Buy Now Datasheet
PMIC - Voltage Reference - LM4040B10IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B10IDBZT
PMIC - Voltage Reference LM4040B10IDBZT
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B10IDBZT 693-LM4040B10IDBZT LM4040B10IDBZT 1054227-LM4040B10IDBZT 296-32107-2-ND LM4040B10IDBZT LM4040B10IDBZT LM4040B10IDBZT
Product Name LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040B10IDBZT Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
Voltage Reference - LM385Z-1.2 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Active
View Details
2 suppliers