Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040AIM3X-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a reverse current range of 60μA to 15mA. The A-grade version maintains a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C. The device is AEC-Q100 qualified for automotive applications and features low output noise of 35μVrms (typical) between 10Hz and 10kHz.

Datasheet Summary
Powered by GS/AI

The LM4040AIM3X-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a reverse current range of 60μA to 15mA. The A-grade version maintains a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C. The device is AEC-Q100 qualified for automotive applications and features low output noise of 35μVrms (typical) between 10Hz and 10kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040AIM3X-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040AIM3X-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040AIM3X-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040AIM3X-2.5/NOPB - 127324-LM4040AIM3X-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIM3X-2.5/NOPB
127324-LM4040AIM3X-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040AIM3X-2.5/NOPB 127324-LM4040AIM3X-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127324-LM4040AIM3X-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3X2.5; LM4040QAIM3-2.5; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127324-LM4040AIM3X-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3X2.5; LM4040QAIM3-2.5;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3X-2.5/NOPBCT-ND
Voltage Reference LM4040AIM3X-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040AIM3X-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040AIM3X-2.5/NOPBTR-ND
Voltage Reference LM4040AIM3X-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040AIM3X-2.5/NOPB
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040AIM3X-2.5/NOPB
2.5V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040AIM3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-2.5/ NOPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040AIM3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM3X-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040AIM3X-2.5/NOPB
Voltage References LM4040AIM3X-2.5/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040AIM3X-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040AIM3X-2.5/NOPB
PMIC - Voltage Reference LM4040AIM3X-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
IC VREF SHUNT 0.1% SOT23-3 - 815-LM4040AIM3X-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.1% SOT23-3
815-LM4040AIM3X-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-3 815-LM4040AIM3X-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040AIM3X-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040AIM3X-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040AIM3X-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3410 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3410
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3410
VOLT REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLT REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040AIM3X-2.5/NOPB 127324-LM4040AIM3X-2.5/NOPB LM4040AIM3X-2.5/NOPBCT-ND 693-LM4040AIM3X-2.5/NOPB LM4040AIM3X-2.5/NOPB LM4040AIM3X-2.5/NOPB 815-LM4040AIM3X-2.5/NOPB LM4040AIM3X-2.5/NOPB 28AH3410
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040AIM3X-2.5/NOPB Voltage Reference 2.5V 15mA SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference IC VREF SHUNT 0.1% SOT23-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Shunt Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185BYH1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
3 suppliers
Voltage Reference - LM336Z-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Removed; Obsolete
View Details