Texas Instruments LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A82IDBZT

Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A82IDBZT - Texas Instruments
Dallas, TX, United States
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A82IDBZT
LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A82IDBZT
8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-32106-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32106-1-ND
Voltage Reference 296-32106-1-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32106-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32106-6-ND
Voltage Reference 296-32106-6-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32106-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32106-2-ND
Voltage Reference 296-32106-2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040A82IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040A82IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040A82IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A82IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A82IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A82IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A82IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040A82IDBZT - 144233-LM4040A82IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A82IDBZT
144233-LM4040A82IDBZT
PMIC - PMIC - Voltage Reference - LM4040A82IDBZT 144233-LM4040A82IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 144233-LM4040A82IDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 110μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144233-LM4040A82IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 110μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040A82IDBZT
Voltage References LM4040A82IDBZT
Voltage References 8.192-V Prec M-P Shunt 0.1% accuracy

Voltage References 8.192-V Prec M-P Shunt 0.1% accuracy

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A82IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A82IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A82IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040A82IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A82IDBZT
PMIC - Voltage Reference LM4040A82IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A82IDBZT 296-32106-1-ND LM4040A82IDBZT 693-LM4040A82IDBZT 144233-LM4040A82IDBZT LM4040A82IDBZT LM4040A82IDBZT LM4040A82IDBZT
Product Name LM4040A82 8.192-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040A82IDBZT Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 8.19 volts 8.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers