Texas Instruments LM3S1911 Stellaris LM3S Microcontroller LM3S1911-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1911 Stellaris LM3S Microcontroller - LM3S1911-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1911 Stellaris LM3S Microcontroller
LM3S1911-IBZ50-A2
LM3S1911 Stellaris LM3S Microcontroller LM3S1911-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2 - 923173-LM3S1911-IBZ50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2
923173-LM3S1911-IBZ50-A2
Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2 923173-LM3S1911-IBZ50-A2
Manufacturer: Texas Instruments Win Source Part Number: 923173-LM3S1911-IBZ5 0-A2 Series: Stellaris® ARM® Cortex®-M3S 1000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: 108-LFBGA Package: Tray Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.25V ~ 2.75V Part Status: Not For New Designs Family Name: LM3S1911 Categories: Integrated Circuits (ICs) Case / Package: 108-BGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -LM3S1911-IBZ50-A2-N DR, -LM3S1911-IBZ50, LM3S1911-IBZ50, 726-1137

Manufacturer: Texas Instruments
Win Source Part Number: 923173-LM3S1911-IBZ50-A2
Series: Stellaris® ARM® Cortex®-M3S 1000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: 108-LFBGA
Package: Tray
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.25V ~ 2.75V
Part Status: Not For New Designs
Family Name: LM3S1911
Categories: Integrated Circuits (ICs)
Case / Package: 108-BGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -LM3S1911-IBZ50-A2-NDR, -LM3S1911-IBZ50, LM3S1911-IBZ50, 726-1137

Buy Now Datasheet
Microcontrollers - 726-1137-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1137-ND
Microcontrollers 726-1137-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
 - LM3S1911-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
50MHz 256KB 64KB Embedded Microcontroller MCU - 685-LM3S1911-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S1911-IBZ50-A2
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S1911-IBZ50-A2
32b ARM MCU, 50MHz, 256KB Flash, 64KB RAM, LFBGA Product overview: LM3S1911-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1911-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 50MHz, 256KB Flash, 64KB RAM, LFBGA Product overview: LM3S1911-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1911-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S1911-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1911-IBZ50-A2
Microcontrollers LM3S1911-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1911-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1911-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1911-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1911-IBZ50-A2 923173-LM3S1911-IBZ50-A2 726-1137-ND LM3S1911-IBZ50-A2 685-LM3S1911-IBZ50-A2 LM3S1911-IBZ50-A2 LM3S1911-IBZ50-A2
Product Name LM3S1911 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S1911-IBZ50-A2 Microcontrollers 50MHz 256KB 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 3.3 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers