Dual Differential Comparator 8-SOIC 0 to 70
Dual comparator,LM393D SO8 1.3usec
Dual comparator,LM393D SO8 1.3usec
Dual comparator,LM393D SO8 1.3usec
Dual Comparator, 28V, 6mA, SOIC, Surface Mount Product overview: LM393D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 28V, 6mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 28V, 6mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393D can be used for catalog matching and distributor lookup.
Analog Comparators Dual Differential
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
IC DUAL DIFF COMP 8-SOIC
COMPARATOR DUAL, SMD, SOIC8, 393; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393D | 858433 | 858433P | 692-LM393D | LM393D | LM393D | LM393D | 34AH0963 |
| Product Name | LM393 Dual Differential Comparator | Comparators | Comparators | Dual SMD 28V 6mA Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator Dual, Smd, Soic8, 393; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 28 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |