Fully Differential Input/Output High Slew Rate Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107035-THS4141CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
160MHz Diff Op Amp, 450V/µs Slew Rate, 75dB CMRR, 8-SOIC Product overview: THS4141CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141CD can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifiers Full Diff I/O Hi Sl
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4141CD | 1107035-THS4141CD | 687-THS4141CD | 296-34218-5-ND | THS4141CD | THS4141CD | THS4141CD | THS4141CD | THS4141CD |
| Product Name | THS4141 Fully Differential Input/Output High Slew Rate Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141CD | 160MHz 450V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; 8-SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 4 to 33 volts | 5 volts | 4 volts | ||||||
| Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts |