Texas Instruments LM139AQML Low Power Low Offset Voltage Quad Comparator LM139AE/883

Description
Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM139AQML Low Power Low Offset Voltage Quad Comparator - LM139AE/883 - Texas Instruments
Dallas, TX, United States
LM139AQML Low Power Low Offset Voltage Quad Comparator
LM139AE/883
LM139AQML Low Power Low Offset Voltage Quad Comparator LM139AE/883
Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125

Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad Linear Comparator IC
692-LM139AE/883
Low-Power Quad Linear Comparator IC 692-LM139AE/883
Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125 Product overview: LM139AE/883 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AE/883 can be used for catalog matching and distributor lookup.

Low Power Low Offset Voltage Quad Comparator 20-LCCC -55 to 125 Product overview: LM139AE/883 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139AE/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AE/883 - 1215704-LM139AE/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AE/883
1215704-LM139AE/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AE/883 1215704-LM139AE/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215704-LM139AE/883 Length: 8.89 mm Response Time: 5 µs Number of Elements: 4 Power Dissipation: 1.25 W Thickness: 1.753 mm Height: 1.905 mm Number of Channels: 4 Number of Pins: 20 Output Current: 16 mA Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 nA Width: 8.89 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: LCC Alternative Parts (Cross-Reference): LM139AE883; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 30 V Min Supply Voltage: 5 V Max Operating Temperature: 125 °C Nominal Supply Current: 2 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 93.98 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215704-LM139AE/883
Length: 8.89 mm
Response Time: 5 µs
Number of Elements: 4
Power Dissipation: 1.25 W
Thickness: 1.753 mm
Height: 1.905 mm
Number of Channels: 4
Number of Pins: 20
Output Current: 16 mA
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 1 nA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: LCC
Alternative Parts (Cross-Reference): LM139AE883;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 2 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 93.98 dB
Input Offset Voltage (Vos): 2 mV

Buy Now
Comparators - LM139AE/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139AE/883
Comparators LM139AE/883
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 20-LCCC (8.89x8.89)

Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LM139AE/883 692-LM139AE/883 1215704-LM139AE/883 LM139AE/883
Product Name LM139AQML Low Power Low Offset Voltage Quad Comparator Low-Power Quad Linear Comparator IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139AE/883 Comparators
Supply Voltage (VS) 2 to 36 volts 5 to 30 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Open Collector, Open Drain
Package Type CDIP,CFP,LCCC Rail/Tube LCC 20-CLCC
Unlock Full Specs
to access all available technical data