Texas Instruments LM3643 Dual LED Flash Driver Capable of up to 1.5A LM3643AYFFR

Description
Dual LED Flash Driver Capable of up to 1.5A 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual LED Flash Driver Capable of up to 1.5A 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3643 Dual LED Flash Driver Capable of up to 1.5A - LM3643AYFFR - Texas Instruments
Dallas, TX, United States
LM3643 Dual LED Flash Driver Capable of up to 1.5A
LM3643AYFFR
LM3643 Dual LED Flash Driver Capable of up to 1.5A LM3643AYFFR
Dual LED Flash Driver Capable of up to 1.5A 12-DSBGA -40 to 85

Dual LED Flash Driver Capable of up to 1.5A 12-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1.5A LED Driver IC
137-LM3643AYFFR
Dual 1.5A LED Driver IC 137-LM3643AYFFR
Dual LED flash driver Capable of up to 1.5A 12-DSBGA -40 to 85 Product overview: LM3643AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3643AYFFR can be used for catalog matching and distributor lookup.

Dual LED flash driver Capable of up to 1.5A 12-DSBGA -40 to 85 Product overview: LM3643AYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3643AYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-51272-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-51272-2-ND
LED Drivers 296-51272-2-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

Buy Now Datasheet
LED Drivers - 296-51272-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-51272-1-ND
LED Drivers 296-51272-1-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

Buy Now Datasheet
LED Drivers - 296-51272-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-51272-6-ND
LED Drivers 296-51272-6-ND
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.9A (Switch) 12-DSBGA

Buy Now Datasheet
PMIC - LED Drivers - LM3643AYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3643AYFFR
PMIC - LED Drivers LM3643AYFFR
IC LED DRIVER RGLTR DIM 12DSBGA

IC LED DRIVER RGLTR DIM 12DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3643AYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3643AYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3643AYFFR
IC LED DRV RGLTR I2C 12DSBGA

IC LED DRV RGLTR I2C 12DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3643AYFFR 137-LM3643AYFFR 296-51272-2-ND LM3643AYFFR LM3643AYFFR
Product Name LM3643 Dual LED Flash Driver Capable of up to 1.5A Dual 1.5A LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Current ? to 1500 milliamps 1900 milliamps 1900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
6 suppliers
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
4 suppliers