Texas Instruments LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation LM3405AXMK/NOPB

Description
1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation 6-SOT -40 to 125
Request a Quote Datasheet
Description
1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Dallas, TX, United States
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation
LM3405AXMK/NOPB
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation LM3405AXMK/NOPB
1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation 6-SOT -40 to 125

1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation 6-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3405AXMK/NOPB - 1198760-LM3405AXMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3405AXMK/NOPB
1198760-LM3405AXMK/NOPB
PMIC - PMIC - LED Drivers - LM3405AXMK/NOPB 1198760-LM3405AXMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198760-LM3405AXMK/N OPB Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Frequency: 1.6MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Alternative Parts (Cross-Reference): SP6699EK-L/TR; LM3405AXMKE/NOPB; LM3405AXMKX/NOPB; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security Family Part Number: LM3405 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 22V

Manufacturer: Texas Instruments
Win Source Part Number: 1198760-LM3405AXMK/NOPB
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Frequency: 1.6MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): SP6699EK-L/TR; LM3405AXMKE/NOPB; LM3405AXMKX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security
Family Part Number: LM3405
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 22V

Buy Now
Singapore, Singapore
1A 20V 1.6MHz LED Driver IC
137-LM3405AXMK/NOPB
1A 20V 1.6MHz LED Driver IC 137-LM3405AXMK/NOPB
LED Driver, 1A, 20V, PWM, 1.6MHz, TSOT, 6-Pin Product overview: LM3405AXMK/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 20V, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMK/NOPB can be used for catalog matching and distributor lookup.

LED Driver, 1A, 20V, PWM, 1.6MHz, TSOT, 6-Pin Product overview: LM3405AXMK/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 20V, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3405AXMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3405AXMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

Buy Now Datasheet
LED Drivers - LM3405AXMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

Buy Now Datasheet
LED Drivers - LM3405AXMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3405AXMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3405AXMK/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3405AXMK/NOPB
IC LED DRV RGLTR PWM 1A TSOT23-6

IC LED DRV RGLTR PWM 1A TSOT23-6

Supplier's Site
Ic Led Driver Const Current/buck Tsot236; Msl Texas Instruments - 33AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Ic Led Driver Const Current/buck Tsot236; Msl Texas Instruments
33AH4175
Ic Led Driver Const Current/buck Tsot236; Msl Texas Instruments 33AH4175
IC LED DRIVER CONST CURRENT/BUCK TSOT236; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC LED DRIVER CONST CURRENT/BUCK TSOT236; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - LM3405AXMK/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3405AXMK/NOPB
PMIC - LED Drivers LM3405AXMK/NOPB
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3405AXMK/NOPB 1198760-LM3405AXMK/NOPB 137-LM3405AXMK/NOPB LM3405AXMK/NOPBCT-ND LM3405AXMK/NOPB 33AH4175 LM3405AXMK/NOPB
Product Name LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation PMIC - PMIC - LED Drivers - LM3405AXMK/NOPB 1A 20V 1.6MHz LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Ic Led Driver Const Current/buck Tsot236; Msl Texas Instruments PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 3 to 22 volts 3 to 22 volts 3 to 22 volts
Output Voltage 0.2000 to 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Driver IC - 137-LM3464MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSDE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TLX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers