Texas Instruments LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQX-I/NOPB

Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN -30 to 85
Request a Quote Datasheet
Description
White LED Driver System with I2C Compatible Brightness Control 24-WQFN -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Dallas, TX, United States
LM27964 White LED Driver System with I2C Compatible Brightness Control
LM27964SQX-I/NOPB
LM27964 White LED Driver System with I2C Compatible Brightness Control LM27964SQX-I/NOPB
White LED Driver System with I2C Compatible Brightness Control 24-WQFN -30 to 85

White LED Driver System with I2C Compatible Brightness Control 24-WQFN -30 to 85

Buy Now Datasheet
Board Mount LED Drivers - LM27964SQX-I/NOPB - 778856-LM27964SQX-I/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM27964SQX-I/NOPB
778856-LM27964SQX-I/NOPB
Board Mount LED Drivers - LM27964SQX-I/NOPB 778856-LM27964SQX-I/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778856-LM27964SQX-I/ NOPB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 2 V ~ 4 V Frequency: 700kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Part Status: Obsolete(EOL) Dimming: I2C Family Name: LM27964 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA, 80mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): AP5724WUG-7; AP5725WUG-7; AP5726FDCG-7; AP3156FVG-7; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778856-LM27964SQX-I/NOPB
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 2 V ~ 4 V
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Part Status: Obsolete(EOL)
Dimming: I2C
Family Name: LM27964
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA, 80mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): AP5724WUG-7; AP5725WUG-7; AP5726FDCG-7; AP3156FVG-7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM27964SQX-I/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM27964SQX-I/NOPB
PMIC - LED Drivers LM27964SQX-I/NOPB
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number LM27964SQX-I/NOPB 778856-LM27964SQX-I/NOPB LM27964SQX-I/NOPB
Product Name LM27964 White LED Driver System with I2C Compatible Brightness Control Board Mount LED Drivers - LM27964SQX-I/NOPB PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
Number of Channels 7 #
Package Type WQFN
Unlock Full Specs
to access all available technical data

Similar Products

LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q0MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers