Multi-Display LED Driver with Ambient Light Sensing and Dynamic Backlight Control Compatibility 20-DSBGA -30 to 85
8-Ch LED Driver, 1.33MHz, 25mA, 5.5V, SMD Product overview: LM3535TME/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33MHz, 25mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1.33MHz, 25mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3535TME/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-DSBGA
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 778974-LM3535TME/NOP
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-WFBGA
Applications: Backlight
Mounting: SMD
Voltage - Output: 2 V ~ 4 V
Frequency: 1.33MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: PWM
Family Name: LM3535
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-uSMD
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): BD6184GUL; BD6084GUL; ADP8861ACBZ-R7; AAT2861IMK-1-T1;
Introduction Date: August 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC LED DRIVER RGLTR DIM 20USMD
IC LED DRV RGLTR PWM 20DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3535TME/NOPB | 137-LM3535TME/NOPB | LM3535TME/NOPBCT-ND | 778974-LM3535TME/NOPB | LM3535TME/NOPB | LM3535TME/NOPB |
| Product Name | LM3535 Multi-Display LED Driver with Ambient Light Sensing and Dynamic Backlight Control Compatibility | SMD 1.33MHz 25mA 5.5V LED Driver IC | LED Drivers | Board Mount LED Drivers - LM3535TME/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 5 volts | 4 volts | 2 to 4 volts | 2 to 4 volts | ||
| Efficiency | 90 % | |||||
| Number of Channels | 8 # | 8 # |