Dual-Display Constant Current LED Driver with Analog Brightness Control 16-WQFN -40 to 85
LED Driver, 2-Segment, PQCC16
LED Driver, 2-Segment, PQCC16
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 16-WQFN (4x4)
IC LED DRV RGLTR PWM 16WQFN
IC LED DRIVER RGLTR DIM 16WQFN
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3503SQ-35 | LM3503SQ-35 | LM3503SQ-35TR-ND | LM3503SQ-35 | LM3503SQ-35 |
| Product Name | LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Output Voltage | 15 to 40 volts | 35 volts | |||
| Efficiency | 83 % |