Hysteretic PFET Controller for High Power LED Drive 8-VSSOP -40 to 125
LED Driver IC, 1A, 35V, 1.5MHz, PWM Dimming, MSOP Product overview: LM3401MM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35V, 1.5MHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 35V, 1.5MHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3401MM/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 1A 8-VSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 1A 8-VSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 1A 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019122-LM3401MM/NOPB
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1.5MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC LED DRVR CTRLR PWM 1A 8VSSOP
PFET CONTROLLER, BUCK, MSOP-8; DEVICE TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC LED DRVR CTRLR DIM 1A 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3401MM/NOPB | 137-LM3401MM/NOPB | LM3401MM/NOPBCT-ND | 019122-LM3401MM/NOPB | LM3401MM/NOPB | 33AH4173 | LM3401MM/NOPB |
| Product Name | LM3401 Hysteretic PFET Controller for High Power LED Drive | 1A 35V 1.5MHz MSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3401MM/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Pfet Controller, Buck, Msop-8; Device To; Msl Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 4.5 volts | 4.5 to 35 volts | |||
| Output Voltage | 0.2000 to 33 volts | 35 volts |