Manufacturer: Texas Instruments
Win Source Part Number: 1198759-LM3404MAX
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Voltage - Output: 40V
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LM3404
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 42V
1A SWITCHING REGULATOR, PDSO8, PLASTIC, SOP-8 Product overview: LM3404MAX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3404MAX can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC
IC LED DRIVER RGLTR PWM 1A 8SOIC
IC LED DRIVER RGLTR DIM 1A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1198759-LM3404MAX | 137-LM3404MAX | LM3404MAXTR-ND | LM3404MAX | LM3404MAX |
| Product Name | PMIC - PMIC - LED Drivers - LM3404MAX | 1A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||
| Number of Channels | 1 # |