Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A8508GLPTR-T A8508GLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 116136-A8508GLPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 300kHz to 800kHz Topology: SEPIC, Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 116136-A8508GLPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 300kHz to 800kHz Topology: SEPIC, Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A8508GLPTR-T - 116136-A8508GLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8508GLPTR-T
116136-A8508GLPTR-T
PMIC - PMIC - LED Drivers - A8508GLPTR-T 116136-A8508GLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 116136-A8508GLPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 300kHz to 800kHz Topology: SEPIC, Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 116136-A8508GLPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 300kHz to 800kHz
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 8
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 620-1679-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1679-1-ND
LED Drivers 620-1679-1-ND
LED Driver IC 8 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 24-TSSOP-EP

LED Driver IC 8 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 24-TSSOP-EP

Buy Now Datasheet
LED Drivers - 620-1679-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1679-2-ND
LED Drivers 620-1679-2-ND
LED Driver IC 8 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 24-TSSOP-EP

LED Driver IC 8 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 24-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A8508GLPTR-T
TSSOP LED Driver IC 137-A8508GLPTR-T
LED Driver, 8-Segment, PDSO24, TSSOP-24 Product overview: A8508GLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8508GLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, PDSO24, TSSOP-24 Product overview: A8508GLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8508GLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A8508GLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8508GLPTR-T
PMIC - LED Drivers A8508GLPTR-T
IC LED DRIVER CTRLR DIM 24TSSOP

IC LED DRIVER CTRLR DIM 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8508GLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8508GLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8508GLPTR-T
IC LED DRIVER CTRLR PWM 24TSSOP

IC LED DRIVER CTRLR PWM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 116136-A8508GLPTR-T 620-1679-1-ND 137-A8508GLPTR-T A8508GLPTR-T A8508GLPTR-T
Product Name PMIC - PMIC - LED Drivers - A8508GLPTR-T LED Drivers TSSOP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9 volts 9 to 40 volts 9 to 40 volts
Package Type 24-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
150MA LED Driver IC - 137-NCR421ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
8 suppliers
BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Driver IC - AAT3103IJQ-1-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers