Infineon Technologies AG PMIC - PMIC - LED Drivers - ICL8001G ICL8001G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 279433-ICL8001G Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Maximum Supply Voltage: 26V Operating Input Voltage(Min): 9.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 279433-ICL8001G Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Maximum Supply Voltage: 26V Operating Input Voltage(Min): 9.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - ICL8001G - 279433-ICL8001G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ICL8001G
279433-ICL8001G
PMIC - PMIC - LED Drivers - ICL8001G 279433-ICL8001G
Manufacturer: Infineon Technologies Win Source Part Number: 279433-ICL8001G Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: PG-DSO-8 Maximum Supply Voltage: 26V Operating Input Voltage(Min): 9.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 279433-ICL8001G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PG-DSO-8
Maximum Supply Voltage: 26V
Operating Input Voltage(Min): 9.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-ICL8001G
LED Driver IC 137-ICL8001G
IC LED DRIVER OFFLINE DIM 8DSO Product overview: ICL8001G from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICL8001G can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFLINE DIM 8DSO Product overview: ICL8001G from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ICL8001G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 279433-ICL8001G 137-ICL8001G
Product Name PMIC - PMIC - LED Drivers - ICL8001G LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC LED Driver IC - ICL8810 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type PG-DSO-8
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
PMIC - LED Drivers - CAT3606HV4-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details