Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 1 Func, 15000uV Offset-Max, BIPolar, PDIP8
15MHz Op Amp, 70V/µs Slew Rate, 20V, 1-Ch, DIP Product overview: LM318N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 70V, 20V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 70V, 20V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM318N/NOPB can be used for catalog matching and distributor lookup.
15MHz Operational Amplifier LM318N
Manufacturer: Texas Instruments
Win Source Part Number: 019055-LM318N/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 15MHz
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
General Purpose Amplifier 1 Circuit 8-PDIP
IC, OP AMP, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:15MHz; Slew Rate:70V/µs; Supply Voltage Range:10V to 40V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps OP Amp
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM318N/NOPB | LM318N/NOPB | 687-LM318N/NOPB | 461042 | 461042P | 019055-LM318N/NOPB | LM318N/NOPB-ND | 34AH0943 | LM318N/NOPB | LM318N/NOPB | LM318N/NOPB |
| Product Name | LM318-N Operational Amplifier | 15MHz 70V 20V DIP Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM318N/NOPB | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Single; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 40 volts | 5 to 20 volts | 10 to 40 volts | 10 to 40 volts | |||||||
| VOS | 10 millivolts | 4 millivolts | 4 millivolts | ||||||||
| GBW | 15 MHz | 15 MHz | 15 MHz | ||||||||
| Slew Rate | 70 V/µs | 70 V/µs | 70 V/µs | 70 V/µs | 70 V/µs | 70 V/µs | 7.00E-5 V/µs |