Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQDRQ1

Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904VQDRQ1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904VQDRQ1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904VQDRQ1
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 - 005625-LM2904VQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1
005625-LM2904VQDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 005625-LM2904VQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 005625-LM2904VQDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Alternative Parts (Cross-Reference): LM358MX; LM2904VQDRG4Q1; LM2904AVQDRG4Q1; LM2904VQDRQ1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 005625-LM2904VQDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): LM358MX; LM2904VQDRG4Q1; LM2904AVQDRG4Q1; LM2904VQDRQ1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 16V SOIC Operational Amplifier IC
687-LM2904VQDRQ1
Dual 700kHz 16V SOIC Operational Amplifier IC 687-LM2904VQDRQ1
Dual Op Amp, 700kHz BW, 16V, 2-Ch, SOIC, 20nA Ib Product overview: LM2904VQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQDRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, 2-Ch, SOIC, 20nA Ib Product overview: LM2904VQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17099-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17099-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17099-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17099-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17099-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17099-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17099-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17099-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17099-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904VQDRQ1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904VQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904VQDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904VQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904VQDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904VQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904VQDRQ1
Operational Amplifiers - Op Amps LM2904VQDRQ1
Operational Amplifiers - Op Amps Auto Cat Dual Gen Purp Op Amp

Operational Amplifiers - Op Amps Auto Cat Dual Gen Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904VQDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904VQDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7226 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7226
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7226
OP-AMP, DUAL, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LM2904VQDRQ1 005625-LM2904VQDRQ1 687-LM2904VQDRQ1 296-17099-2-ND LM2904VQDRQ1 LM2904VQDRQ1 LM2904VQDRQ1 LM2904VQDRQ1 LM2904VQDRQ1 26AJ7226
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VQDRQ1 Dual 700kHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 16 volts 3 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106U - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers