Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904AVQPWRG4Q1

Description
Automotive Catalog Dual Operational Amplifier 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Operational Amplifier 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904AVQPWRG4Q1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904AVQPWRG4Q1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904AVQPWRG4Q1
Automotive Catalog Dual Operational Amplifier 8-TSSOP -40 to 125

Automotive Catalog Dual Operational Amplifier 8-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 16V TSSOP Operational Amplifier IC
687-LM2904AVQPWRG4Q1
Dual 700kHz 16V TSSOP Operational Amplifier IC 687-LM2904AVQPWRG4Q1
Dual Op Amp, 700kHz BW, 16V, 2-Ch, 8-TSSOP, SM Product overview: LM2904AVQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQPWRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, 2-Ch, 8-TSSOP, SM Product overview: LM2904AVQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1 - 1053510-LM2904AVQPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1
1053510-LM2904AVQPWRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1 1053510-LM2904AVQPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1053510-LM2904AVQPWR G4Q1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053510-LM2904AVQPWRG4Q1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29248-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29248-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29248-1-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29248-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29248-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29248-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904AVQPWRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904AVQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904AVQPWRG4Q1
Operational Amplifiers - Op Amps LM2904AVQPWRG4Q1
Operational Amplifiers - Op Amps Dual Op Amp

Operational Amplifiers - Op Amps Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904AVQPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904AVQPWRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904AVQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Op-Amp, Dual, 700Khz, 0.3V/us, Tssop-8; No. Of Amplifiers Texas Instruments - 26AJ7222 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 700Khz, 0.3V/us, Tssop-8; No. Of Amplifiers Texas Instruments
26AJ7222
Op-Amp, Dual, 700Khz, 0.3V/us, Tssop-8; No. Of Amplifiers Texas Instruments 26AJ7222
OP-AMP, DUAL, 700KHZ, 0.3V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 700KHZ, 0.3V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904AVQPWRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904AVQPWRG4Q1
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LM2904AVQPWRG4Q1 687-LM2904AVQPWRG4Q1 1053510-LM2904AVQPWRG4Q1 296-29248-1-ND LM2904AVQPWRG4Q1 LM2904AVQPWRG4Q1 LM2904AVQPWRG4Q1 26AJ7222 LM2904AVQPWRG4Q1
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Dual 700kHz 16V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQPWRG4Q1 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Dual, 700Khz, 0.3V/us, Tssop-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 16 volts 3 to 26 volts 26 volts
VOS 7 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers