The LM2904AVQPWR is a dual operational amplifier in an 8-pin TSSOP package measuring 3mm × 6.4mm, designed for operation from 3V to 36V with a quiescent current of 350µA per channel and a unity-gain bandwidth of 0.7MHz. It operates over an ambient temperature range of -40°C to 125°C, features an input offset voltage maximum of 2mV at 25°C, and includes integrated EMI and RF filters. The device supports a common-mode input voltage range that includes ground and has an ESD HBM rating of 500V.
Dual Operational Amplifier, Enhanced Voltage 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198234-LM2904AVQPWR
Packaging: Reel
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 30mA
Family Name: LM2904A
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LM2904PT-E2; LM2904P; LM2904WPT-E2; LM158AP;
Introduction Date: January 01, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: LM2904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904AVQPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
Operational Amplifiers - Op Amps Dual Enhanced Voltage
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904AVQPWR | 1198234-LM2904AVQPWR | 296-LM2904AVQPWRCT-ND | 687-LM2904AVQPWR | LM2904AVQPWR | LM2904AVQPWR | LM2904AVQPWR | LM2904AVQPWR | LM2904AVQPWR |
| Product Name | LM2904V Dual Operational Amplifier, Enhanced Voltage | Electronic Surplus - LM2904AVQPWR | Instrumentation, Op Amps, Buffer Amps | Dual 700kHz 13V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 13 volts | 3 volts | 30 volts | |||||
| VOS | 7 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 65 dB |